Stock Drive Products & Sterling Instrument - SDP/SI 12mm Bore, 32mm Overall Length, Standard Frelon Lined Bearing. S99ASZM12F022032

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99ASZM12F022032 is a metric linear bearing with a 12 mm bore and 32 mm overall length, featuring an anodized aluminum body and a bonded Frelon® liner for self-lubricating operation. It has a closed design, with an outer diameter of 22 mm, a slot width of 7.6 mm, and a slot angle of 60°. The bearing supports a maximum load of 3950 N and includes an integrated retention hole compatible with the 6R11ML017525 retaining ring and the MD0471MQB022 O-ring. The bore tolerance is +0.093/+0.066 mm, and the outer diameter tolerance is 0/-0.021 mm.

Datasheet Summary
Powered by GS/AI

The S99ASZM12F022032 is a metric linear bearing with a 12 mm bore and 32 mm overall length, featuring an anodized aluminum body and a bonded Frelon® liner for self-lubricating operation. It has a closed design, with an outer diameter of 22 mm, a slot width of 7.6 mm, and a slot angle of 60°. The bearing supports a maximum load of 3950 N and includes an integrated retention hole compatible with the 6R11ML017525 retaining ring and the MD0471MQB022 O-ring. The bore tolerance is +0.093/+0.066 mm, and the outer diameter tolerance is 0/-0.021 mm.

Suppliers

Company
Product
Description
Supplier Links
12mm Bore, 32mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM12F022032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
12mm Bore, 32mm Overall Length, Standard Frelon Lined Bearing.
S99ASZM12F022032
12mm Bore, 32mm Overall Length, Standard Frelon Lined Bearing. S99ASZM12F022032
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99ASZM12F022032
Product Name 12mm Bore, 32mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

25MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM025058S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 2.28 inch (58 mm)
View Details
16 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM1628036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.42 inch (36 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.25 inch (31.75 mm)
View Details
25mm Bore, 40mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM25F035040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.57 inch (40 mm)
View Details