The S99GWRM404000 is a heavy-duty linear guide rail, 4000 mm in length, made of hard anodized aluminum, designed for use with matching carriage assemblies in linear motion systems. It has a static load capacity of 489 kg in both the Y and Z axes. The rail has a width of 40 mm and a height of 5.5 mm, with mounting holes spaced at 120 mm intervals, and features metric M6 threaded holes. The system is maintenance-free and uses polymer bearings for low friction.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S99GWRM404000 |
| Product Name | Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 40 Rails, 4000mm Long |
| Guide / Rail Shape | Linear Motion Guide |