Double-edged size 0 steel tracks for linear motion applications are made from AISI 1045 carbon steel with a hardness of HRC 22-25, unhardened. The part A 7C15M03650 is 927.1 mm long, features 19 drilled holes, and has dimensions of 6.35 mm width, 50.8 mm center distance between holes, 3.96 mm hole diameter, 3.51 mm edge distance, and 13.11 mm height. Track length tolerance is ±0.38 mm, and all other dimensions have a tolerance of ±0.13 mm. Maximum available length for unhardened tracks is 6.7 meters.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M03650 |
| Product Name | Double-Edged Size 0 Steel Track, 927.1mm Long. Material- 1045 Carbon Steel (HRC 22-25), Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 045 Carbon Steel (HRC 22) |
| Additional Material Specifications | Unhardened; UnHardened |