V-groove track made of AISI 420 stainless steel with a hardened running surface at Rc 40, polished and oiled, intended for linear motion applications without mounting holes. The part has a width of 1.062 inches, a groove width of 0.437 inches, a groove depth of 0.093 inches, a flange thickness of 0.125 inches, and a flange width of 0.312 inches, with a weight of 1.100 pounds per foot. The overall length tolerance is ±1/16 inch, and the portion below the indexing shoulder is unhardened for drilling. Maximum single-piece length is 20 feet for hardened units.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKYCOM-T478000X |
| Product Name | 420 STainless Steel Track,No Mounting Holes, hardened To RC40, 6.5' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |