Stock Drive Products & Sterling Instrument - SDP/SI Linear Guide System - Heavy Duty - Size 40 Carriage Assembly, 100 x 73 x 24 mm (LxWxH) S99GWCM40100

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GWCM40100 is a carriage assembly for the Heavy-Duty Linear Guide System, Size 40, designed to slide on hard anodized aluminum rails with low friction and maintenance-free operation. It measures 100 mm in length, 73 mm in width, and 24 mm in height, and is constructed with aluminum blocks and a die-cast zinc housing containing a polymer bearing. The static load capacity is 489 kg, with moment load capacities of 17.323 kg·m about the X and Y axes, and 0.29 kg in weight.

Datasheet Summary
Powered by GS/AI

The S99GWCM40100 is a carriage assembly for the Heavy-Duty Linear Guide System, Size 40, designed to slide on hard anodized aluminum rails with low friction and maintenance-free operation. It measures 100 mm in length, 73 mm in width, and 24 mm in height, and is constructed with aluminum blocks and a die-cast zinc housing containing a polymer bearing. The static load capacity is 489 kg, with moment load capacities of 17.323 kg·m about the X and Y axes, and 0.29 kg in weight.

Suppliers

Company
Product
Description
Supplier Links
Linear Guide System - Heavy Duty - Size 40 Carriage Assembly, 100 x 73 x 24 mm (LxWxH) - S99GWCM40100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Linear Guide System - Heavy Duty - Size 40 Carriage Assembly, 100 x 73 x 24 mm (LxWxH)
S99GWCM40100
Linear Guide System - Heavy Duty - Size 40 Carriage Assembly, 100 x 73 x 24 mm (LxWxH) S99GWCM40100
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GWCM40100
Product Name Linear Guide System - Heavy Duty - Size 40 Carriage Assembly, 100 x 73 x 24 mm (LxWxH)
Special Bearing Materials J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

0.250
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.7500 inch (19.05 mm)
View Details
50mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM5075A0 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 3.94 inch (100 mm)
View Details
0.500
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.25 inch (31.75 mm)
View Details
5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details