Stock Drive Products & Sterling Instrument - SDP/SI 8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing. S99ASCM08F016025

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99ASCM08F016025 is a metric linear bearing with an 8 mm bore and 25 mm overall length, designed for self-lubricating, low-friction linear motion. The bearing body is made of anodized aluminum with a bonded Frelon® liner. It has a bore tolerance of +0.085/+0.063 mm and an outer diameter tolerance of 0/-0.018 mm. The bearing supports a maximum load of 2055 N. It is available in open or closed series configurations, and includes standard retaining ring and O-ring options. Retention hole dimensions and slot specifications are optimized for secure mounting.

Datasheet Summary
Powered by GS/AI

The S99ASCM08F016025 is a metric linear bearing with an 8 mm bore and 25 mm overall length, designed for self-lubricating, low-friction linear motion. The bearing body is made of anodized aluminum with a bonded Frelon® liner. It has a bore tolerance of +0.085/+0.063 mm and an outer diameter tolerance of 0/-0.018 mm. The bearing supports a maximum load of 2055 N. It is available in open or closed series configurations, and includes standard retaining ring and O-ring options. Retention hole dimensions and slot specifications are optimized for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM08F016025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing.
S99ASCM08F016025
8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing. S99ASCM08F016025
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99ASCM08F016025
Product Name 8mm Bore, 25mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

14mm Bore, 28mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM14F021028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.1 inch (28 mm)
View Details
40mm Bore, 80mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM40F062080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 3.15 inch (80 mm)
View Details
40MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM040080S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 3.15 inch (80 mm)
View Details
Linear Guide System - Heavy Duty - Size 40 Carriage Assembly, 200 x 73 x 24mm (LxWxH) - S99GWCM40200 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
View Details