Stock Drive Products & Sterling Instrument - SDP/SI 24 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers S99GTTM244215

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GTTM244215 is a thrust washer made of T500® polymer, designed for high-load, high-speed applications with a 24 mm bore, 42 mm outer diameter, and 1.5 mm thickness. It operates continuously from -100°C to 250°C and intermittently up to 315°C, with a maximum PV value of 808 kgf/cm² × m/min, a dynamic coefficient of friction against steel between 0.09 and 0.27, a tensile strength of 1733 kgf/cm², and a compressive strength of 1019 kgf/cm². The part meets ISO 3547-1 and features high compression strength, chemical resistance, low moisture absorption, and excellent wear resistance.

Datasheet Summary
Powered by GS/AI

S99GTTM244215 is a thrust washer made of T500® polymer, designed for high-load, high-speed applications with a 24 mm bore, 42 mm outer diameter, and 1.5 mm thickness. It operates continuously from -100°C to 250°C and intermittently up to 315°C, with a maximum PV value of 808 kgf/cm² × m/min, a dynamic coefficient of friction against steel between 0.09 and 0.27, a tensile strength of 1733 kgf/cm², and a compressive strength of 1019 kgf/cm². The part meets ISO 3547-1 and features high compression strength, chemical resistance, low moisture absorption, and excellent wear resistance.

Suppliers

Company
Product
Description
Supplier Links
24 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM244215 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
24 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers
S99GTTM244215
24 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers S99GTTM244215
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GTTM244215
Product Name 24 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers
Material T500® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

0.28125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.281 inch (7.137 mm)
View Details
0.65625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.656 inch (16.662 mm)
View Details
Stainless Steel Split Lock Washers for M8 Screw, 10.2mm (I.D.), 18.1mm (OD) - MD0127MXO100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel; Stainless Steel
Inside Diameter 0.402 inch (10.200 mm)
View Details
0.656
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.656 inch (16.662 mm)
Outside Diameter 1.312 inch (33.337 mm)
View Details