Stock Drive Products & Sterling Instrument - SDP/SI 50 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSPM5075100

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GSPM5075100 is a closed-series linear plastic bearing with a 50 mm bore and 75 mm outer diameter, designed for maintenance-free, corrosion-resistant operation with hard anodized aluminum shafts. It measures 100 mm in length and is secured by a retaining ring. The bearing supports a dynamic load capacity of 6250 N and a static load capacity of 43748 N, with a weight of 579 g. It operates continuously from -14°C to +90°C and intermittently up to +120°C. Shaft surface finish must be 8-16 RMS for optimal service life.

Datasheet Summary
Powered by GS/AI

The S99GSPM5075100 is a closed-series linear plastic bearing with a 50 mm bore and 75 mm outer diameter, designed for maintenance-free, corrosion-resistant operation with hard anodized aluminum shafts. It measures 100 mm in length and is secured by a retaining ring. The bearing supports a dynamic load capacity of 6250 N and a static load capacity of 43748 N, with a weight of 579 g. It operates continuously from -14°C to +90°C and intermittently up to +120°C. Shaft surface finish must be 8-16 RMS for optimal service life.

Suppliers

Company
Product
Description
Supplier Links
50 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM5075100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
50 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
S99GSPM5075100
50 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSPM5075100
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GSPM5075100
Product Name 50 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
Special Bearing Materials J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

16 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM1628036 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.42 inch (36 mm)
View Details
0.75
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.62 inch (41.27 mm)
View Details
12mm Bore, 32mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM12F022032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.26 inch (32 mm)
View Details
0.250
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.7500 inch (19.05 mm)
View Details