Stock Drive Products & Sterling Instrument - SDP/SI 0.625" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSP-063113150

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GSP-063113150 is a closed-series linear plastic bearing with a 0.625 inch bore, designed for use with hard anodized aluminum shafting having an 8-16 RMS surface finish. It has an outer diameter of 1.125 inches, a length of 1.500 inches, and a groove width of 0.062 inches. The bearing weighs 0.04 pounds and has a dynamic load rating of 141 lbf and a static load rating of 992 lbf. It operates continuously between -58°F and +194°F, with intermittent use up to +248°F. The bearing is made of a polymer material, is maintenance-free, and is secured by a retaining ring not included. Its bore tolerance is +.0036/+.0016, and its outer diameter tolerance is +.00000/-.00083.

Datasheet Summary
Powered by GS/AI

The S99GSP-063113150 is a closed-series linear plastic bearing with a 0.625 inch bore, designed for use with hard anodized aluminum shafting having an 8-16 RMS surface finish. It has an outer diameter of 1.125 inches, a length of 1.500 inches, and a groove width of 0.062 inches. The bearing weighs 0.04 pounds and has a dynamic load rating of 141 lbf and a static load rating of 992 lbf. It operates continuously between -58°F and +194°F, with intermittent use up to +248°F. The bearing is made of a polymer material, is maintenance-free, and is secured by a retaining ring not included. Its bore tolerance is +.0036/+.0016, and its outer diameter tolerance is +.00000/-.00083.

Suppliers

Company
Product
Description
Supplier Links
0.625
Hicksville, NY, United States
0.625" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
S99GSP-063113150
0.625" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSP-063113150
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GSP-063113150
Product Name 0.625" Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
Special Bearing Materials J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Bore, 22 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM1222032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 1.26 inch (32 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN243848 - TOPN-243848 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 3 inch (76.2 mm)
View Details
5mm Bore, 22mm Overall Length, Precision Frelon Lined Bearing. - S99APZM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details
20MM BORE, 5 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM020045S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.77 inch (45 mm)
View Details