Stock Drive Products & Sterling Instrument - SDP/SI Linear Guide System - Heavy Duty - Size 80 Carriage Assembly, 100 x 107 x 24 mm (LxWxH) S99GWCM80100

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GWCM80100 is a carriage assembly for a heavy-duty linear guide system, Size 80, designed for low-friction, maintenance-free linear motion. It measures 100 mm in length, 107 mm in width, and 24 mm in height. The assembly supports a static load capacity of 489 kg in the Y and Z directions and 18.139 kg·m in moment load capacity. The carriage is constructed with an aluminum plate, die-cast zinc blocks, and polymer bearings. It has a mass of 0.34 kg.

Datasheet Summary
Powered by GS/AI

The S99GWCM80100 is a carriage assembly for a heavy-duty linear guide system, Size 80, designed for low-friction, maintenance-free linear motion. It measures 100 mm in length, 107 mm in width, and 24 mm in height. The assembly supports a static load capacity of 489 kg in the Y and Z directions and 18.139 kg·m in moment load capacity. The carriage is constructed with an aluminum plate, die-cast zinc blocks, and polymer bearings. It has a mass of 0.34 kg.

Suppliers

Company
Product
Description
Supplier Links
Linear Guide System - Heavy Duty - Size 80 Carriage Assembly, 100 x 107 x 24 mm (LxWxH) - S99GWCM80100 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Linear Guide System - Heavy Duty - Size 80 Carriage Assembly, 100 x 107 x 24 mm (LxWxH)
S99GWCM80100
Linear Guide System - Heavy Duty - Size 80 Carriage Assembly, 100 x 107 x 24 mm (LxWxH) S99GWCM80100
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GWCM80100
Product Name Linear Guide System - Heavy Duty - Size 80 Carriage Assembly, 100 x 107 x 24 mm (LxWxH)
Special Bearing Materials J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.8750 inch (22.22 mm)
View Details
20mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM203245 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.77 inch (45 mm)
View Details
5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details
0.375
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.8750 inch (22.22 mm)
View Details