Stock Drive Products & Sterling Instrument - SDP/SI 25 mm Bore, 40 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer S99GLZM2540058

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GLZM2540058 is an open-series linear plain bearing with a 25 mm bore and 40 mm outer diameter, featuring an anodized aluminum housing and a J® polymer liner for maintenance-free, self-lubricating operation. It supports shafts with a hard anodized aluminum finish of 8-16 RMS surface roughness and operates continuously from -14°C to +90°C, with intermittent use up to +120°C. The bearing dimension tolerance for the housing bore is +0.091/+0.030 mm, and it has a length of 58 mm, groove width of 14.5 mm, and groove depth of 1.85 mm. Dynamic load capacity at 0° is 815 kgf and static load capacity is 5704 kgf. Secure mounting is achieved with set screws (not included).

Datasheet Summary
Powered by GS/AI

The S99GLZM2540058 is an open-series linear plain bearing with a 25 mm bore and 40 mm outer diameter, featuring an anodized aluminum housing and a J® polymer liner for maintenance-free, self-lubricating operation. It supports shafts with a hard anodized aluminum finish of 8-16 RMS surface roughness and operates continuously from -14°C to +90°C, with intermittent use up to +120°C. The bearing dimension tolerance for the housing bore is +0.091/+0.030 mm, and it has a length of 58 mm, groove width of 14.5 mm, and groove depth of 1.85 mm. Dynamic load capacity at 0° is 815 kgf and static load capacity is 5704 kgf. Secure mounting is achieved with set screws (not included).

Suppliers

Company
Product
Description
Supplier Links
25 mm Bore, 40 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM2540058 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
25 mm Bore, 40 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer
S99GLZM2540058
25 mm Bore, 40 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer S99GLZM2540058
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GLZM2540058
Product Name 25 mm Bore, 40 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer
Special Bearing Materials Aluminum / J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Closed Type Super Smart Ball Bushing SS6U8W - TSS6U-8-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 1.25 inch (31.75 mm)
View Details
10 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM1019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.14 inch (29 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A61014 - TA-61014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 0.8750 inch (22.22 mm)
View Details
20mm Bore, 45mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM20F032045 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.77 inch (45 mm)
View Details