The S99GNRM402000 is a 2000 mm long linear guide rail, 40 mm wide, designed for use with the S99GNCM40502 carriage assembly. It is made of anodized aluminum and supports a maximum load of 700 N and a maximum speed of 15 m/s. Operating temperature ranges from -40°C to +90°C. The rail has mounting holes compatible with M4 machine screws meeting DIN 7984, DIN 6912, DIN 84, EN ISO 1707, and EN ISO 7045 standards. The rail weighs 40 g per millimeter of length, totaling 80,000 g for the 2000 mm length.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S99GNRM402000 |
| Product Name | 2000 mm Long x 40 mm Wide Rail For Use With S99GNCM40502 Carriage Assembly |
| Guide / Rail Shape | Linear Motion Guide |