V-groove track made from AISI 1045 carbon steel with an unhardened running surface (Rc 22-25), oiled, and predrilled for mounting with standardized hole spacing and size; length is 60.50 inches, with 31 mounting holes, 0.250 inch hole size, and 2.000 inch spacing between holes; designed for linear motion systems and can be butt-jointed for extended strokes.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKDCOM-T106050D |
| Product Name | 1045 Steel Track, With Mounting Holes, Unhardened, 60.5' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Unhardened; UnHardened |