The S99GNRM170490 is a 490 mm long, 17 mm wide anodized aluminum rail designed for use with the S99GNCM17202 carriage assembly. It features replaceable self-lubricating polymer pads and is rated for a maximum load of 50 N and maximum speed of 15 m/s, with an operating temperature range of -40°C to +90°C. The rail has a mass of 35 g.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S99GNRM170490 |
| Product Name | 490 mm Long x 17 mm Wide Rail For Use With S99GNCM17202 Carriage Assembly. The carriage is sold separate |
| Guide / Rail Shape | Linear Motion Guide |