Stock Drive Products & Sterling Instrument - SDP/SI Compensated Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 25 mm Assembly Height S64AMRMB20220

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMB20220 is a compensated precision metric Mini-Rail linear guide with a 220 mm rail length and 25 mm assembly height, featuring FrelonGOLD™ self-lubricating material on a HRC70 ceramic-coated aluminum rail. It accommodates shock loads, dampens vibration, and resists corrosion, with a running clearance of 0.064-0.089 mm. The guide includes a carriage compatible with metric mounting dimensions specified for size code 20, including M4 mounting holes and dimensions A=20 mm, B=25 mm, and T=60 mm.

Datasheet Summary
Powered by GS/AI

The S64AMRMB20220 is a compensated precision metric Mini-Rail linear guide with a 220 mm rail length and 25 mm assembly height, featuring FrelonGOLD™ self-lubricating material on a HRC70 ceramic-coated aluminum rail. It accommodates shock loads, dampens vibration, and resists corrosion, with a running clearance of 0.064-0.089 mm. The guide includes a carriage compatible with metric mounting dimensions specified for size code 20, including M4 mounting holes and dimensions A=20 mm, B=25 mm, and T=60 mm.

Suppliers

Company
Product
Description
Supplier Links
Compensated Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 25 mm Assembly Height - S64AMRMB20220 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Compensated Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 25 mm Assembly Height
S64AMRMB20220
Compensated Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 25 mm Assembly Height S64AMRMB20220
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMB20220
Product Name Compensated Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 25 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

Steel Track with Mounting Holes, Size 4, 939.8mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M43700 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Steel Track with Mounting Holes, Size 3, 1847.9mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M37275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Precision Metric Mini-Rail® Linear Guides, 220 mm Long Rail, 13 mm Assembly Height - S64AMRMA12220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 8.66 inch (220 mm)
View Details
16 Teeth, 15mm (Nominal Size), External Spline - A 1C25M15050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 19.69 inch (500 mm)
View Details