Stock Drive Products & Sterling Instrument - SDP/SI 16mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GLPM162636

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GLPM162636 is a closed-series linear plain bearing with a 16 mm bore, designed for maintenance-free linear motion applications. It features an aluminum body with anodized finish and a J® polymer liner, offering corrosion and dirt resistance. The bearing is rated for continuous operation between -14°C and +90°C, with intermittent use up to +120°C. It requires a hard anodized aluminum shaft with an 8-16 RMS surface finish for optimal service life. The bearing has a dynamic load capacity of 1441 N and a static load capacity of 10080 N, with a groove depth of 24.6 mm and a groove width of 1.85 mm. The outer diameter tolerance is 0/-0.025 mm, and it is designed for use with retaining ring MD0471MQB026.

Datasheet Summary
Powered by GS/AI

The S99GLPM162636 is a closed-series linear plain bearing with a 16 mm bore, designed for maintenance-free linear motion applications. It features an aluminum body with anodized finish and a J® polymer liner, offering corrosion and dirt resistance. The bearing is rated for continuous operation between -14°C and +90°C, with intermittent use up to +120°C. It requires a hard anodized aluminum shaft with an 8-16 RMS surface finish for optimal service life. The bearing has a dynamic load capacity of 1441 N and a static load capacity of 10080 N, with a groove depth of 24.6 mm and a groove width of 1.85 mm. The outer diameter tolerance is 0/-0.025 mm, and it is designed for use with retaining ring MD0471MQB026.

Suppliers

Company
Product
Description
Supplier Links
16mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM162636 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
16mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
S99GLPM162636
16mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GLPM162636
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GLPM162636
Product Name 16mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
Special Bearing Materials Aluminum / J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

25mm Bore, 58mm Overall Length, Precision Frelon Lined Bearing. - S99APCM25F040058 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.28 inch (58 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN487296 - TOPN-487296 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 6 inch (152 mm)
View Details
30mm Bore, 50mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM30F040050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.97 inch (50 mm)
View Details
0.250
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.7500 inch (19.05 mm)
View Details