Stock Drive Products & Sterling Instrument - SDP/SI 30mm Bore, 50mm Overall Length, Precision Frelon Lined Bearing. S99BPCM30F040050

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99B series includes precision and standard linear bearings with a bonded Frelon® liner and anodized aluminum body, designed for self-lubricating, low-friction motion. The S99B CM30F040050 variant has a 30 mm bore, 40 mm outer diameter, and 50 mm overall length, with a bore tolerance of +0.064/+0.025 mm and a maximum load rating of 15445 N. The bearing features a 15 cm² load area and uses an O-ring with a 40 mm outside diameter. The series is available in precision and standard grades, with the suffix P or S to denote the version.

Datasheet Summary
Powered by GS/AI

The S99B series includes precision and standard linear bearings with a bonded Frelon® liner and anodized aluminum body, designed for self-lubricating, low-friction motion. The S99B CM30F040050 variant has a 30 mm bore, 40 mm outer diameter, and 50 mm overall length, with a bore tolerance of +0.064/+0.025 mm and a maximum load rating of 15445 N. The bearing features a 15 cm² load area and uses an O-ring with a 40 mm outside diameter. The series is available in precision and standard grades, with the suffix P or S to denote the version.

Suppliers

Company
Product
Description
Supplier Links
30mm Bore, 50mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM30F040050 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
30mm Bore, 50mm Overall Length, Precision Frelon Lined Bearing.
S99BPCM30F040050
30mm Bore, 50mm Overall Length, Precision Frelon Lined Bearing. S99BPCM30F040050
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99BPCM30F040050
Product Name 30mm Bore, 50mm Overall Length, Precision Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

40mm Bore, 80mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM40F062080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 3.15 inch (80 mm)
View Details
1980 mm Long x 80 mm Wide Rail For Use With S99GNCM80802 Carriage Assembly - S99GNRM801980 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Width 3.15 inch (80 mm)
Bearing Length 77.95 inch (1980 mm)
View Details
50mm Bore, 70mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM50F062070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.76 inch (70 mm)
View Details
Thomson Closed Type Super Smart Ball Bushing SSU24W - TSSU-24-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 3 inch (76.2 mm)
View Details