Stock Drive Products & Sterling Instrument - SDP/SI 6.4mm I.D., 12.5mm O.D., 1.6mm Thick Flat Washers MD0125MCA060

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MD0125MCA060 is a metric flat washer with a 6.4 mm inner diameter, 12.5 mm outer diameter, and 1.6 mm thickness, made of steel with zinc plating, compliant with DIN 125. It is priced per 100 pieces and designed for use with M6 screws.

Datasheet Summary
Powered by GS/AI

MD0125MCA060 is a metric flat washer with a 6.4 mm inner diameter, 12.5 mm outer diameter, and 1.6 mm thickness, made of steel with zinc plating, compliant with DIN 125. It is priced per 100 pieces and designed for use with M6 screws.

Suppliers

Company
Product
Description
Supplier Links
6.4mm I.D., 12.5mm O.D., 1.6mm Thick Flat Washers - MD0125MCA060 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6.4mm I.D., 12.5mm O.D., 1.6mm Thick Flat Washers
MD0125MCA060
6.4mm I.D., 12.5mm O.D., 1.6mm Thick Flat Washers MD0125MCA060
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number MD0125MCA060
Product Name 6.4mm I.D., 12.5mm O.D., 1.6mm Thick Flat Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Curved Spring Washer, 3.2mm Inside Diameter, 6mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.126 inch (3.200 mm)
View Details
0.328
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.328 inch (8.331 mm)
Outside Diameter 0.562 inch (14.275 mm)
View Details
Stainless Steel Split Lock Washers for M8 Screw, 12.2mm (I.D.), 21.1mm (OD) - MD0127MQB120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.480 inch (12.200 mm)
View Details
Molded Sholuder Washer, 1/4 Screw Size, .260in. Inside Diameter, .562in. Outside Diameter, .120in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-1806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Shoulder
Inside Diameter 0.260 inch (6.604 mm)
Outside Diameter 0.562 inch (14.275 mm)
View Details