Stock Drive Products & Sterling Instrument - SDP/SI 14 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers S99GTTM142615

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GTTM142615 is a thrust washer made of T500® polymer, designed for high-load and high-speed applications with a bore diameter of 14 mm, outer diameter of 26 mm, and thickness of 1.5 mm. It operates continuously from -100°C to +250°C and intermittently up to +315°C, with a maximum PV value of 808 kgf/cm² x m/min and a dynamic coefficient of friction against steel ranging from 0.09 to 0.27. The washer complies with ISO 3547-1 and features high compression strength, chemical resistance, low moisture absorption, and excellent wear resistance.

Datasheet Summary
Powered by GS/AI

S99GTTM142615 is a thrust washer made of T500® polymer, designed for high-load and high-speed applications with a bore diameter of 14 mm, outer diameter of 26 mm, and thickness of 1.5 mm. It operates continuously from -100°C to +250°C and intermittently up to +315°C, with a maximum PV value of 808 kgf/cm² x m/min and a dynamic coefficient of friction against steel ranging from 0.09 to 0.27. The washer complies with ISO 3547-1 and features high compression strength, chemical resistance, low moisture absorption, and excellent wear resistance.

Suppliers

Company
Product
Description
Supplier Links
14 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM142615 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
14 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers
S99GTTM142615
14 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers S99GTTM142615
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GTTM142615
Product Name 14 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers
Material T500® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

0.5625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.562 inch (14.275 mm)
View Details
0.38 I.D., 0.75 O.D., C1095 Spring Steel Belleville Spring Washer - A 7Q 9-24040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Belleville
Material C1095 Spring Steel; Spring Steel
Inside Diameter 0.380 inch (9.652 mm)
View Details
Spring Steel Split Lock Washers for M2 Screw, 2.1mm (ID), 4.4mm (OD) - MD0127MQB020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Helical Spring
Material Spring Steel; Spring Steel
Inside Diameter 0.083 inch (2.100 mm)
View Details
Wave Spring Washer, 0.531
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.531 inch (13.487 mm)
View Details