Stock Drive Products & Sterling Instrument - SDP/SI 40mm Bore, 60mm Overall Length, Standard Frelon Lined Bearing. S99BSCM40F052060

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99B CM40F052060 is a metric linear bearing with a 40 mm bore, 52 mm outer diameter, and 60 mm length, designed for low-friction motion with a bonded Frelon® liner and anodized aluminum body. The bearing supports a maximum load of 24715 N and has a contact area of 24 cm². It is available in the Standard Series, as indicated by the suffix 'S' added to complete the catalog number. The bore tolerance is +0.064/+0.025 mm, and the outer diameter tolerance is 0/-0.025 mm. The bearing includes an O-ring for sealing and mounting.

Datasheet Summary
Powered by GS/AI

The S99B CM40F052060 is a metric linear bearing with a 40 mm bore, 52 mm outer diameter, and 60 mm length, designed for low-friction motion with a bonded Frelon® liner and anodized aluminum body. The bearing supports a maximum load of 24715 N and has a contact area of 24 cm². It is available in the Standard Series, as indicated by the suffix 'S' added to complete the catalog number. The bore tolerance is +0.064/+0.025 mm, and the outer diameter tolerance is 0/-0.025 mm. The bearing includes an O-ring for sealing and mounting.

Suppliers

Company
Product
Description
Supplier Links
40mm Bore, 60mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM40F052060 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
40mm Bore, 60mm Overall Length, Standard Frelon Lined Bearing.
S99BSCM40F052060
40mm Bore, 60mm Overall Length, Standard Frelon Lined Bearing. S99BSCM40F052060
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99BSCM40F052060
Product Name 40mm Bore, 60mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details
1000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum - S99GNRM271000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Width 1.06 inch (27 mm)
Bearing Length 39.37 inch (1000 mm)
View Details
5mm Bore, 22mm Overall Length, Precision Frelon Lined Bearing. - S99APCM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.8661 inch (22 mm)
View Details
20mm Bore, 45mm Overall Length, Precision Frelon Lined Bearing. - S99APCM20F032045 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.77 inch (45 mm)
View Details