Stock Drive Products & Sterling Instrument - SDP/SI 10 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSPM1019029

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GSPM1019029 is a closed-series linear plastic bearing with an 8 mm bore, designed for maintenance-free, low-friction linear motion in corrosive or dirty environments. It has a bore tolerance of +0.075/+0.032 mm, an outer diameter of 19 mm with a tolerance of 0/-0.021 mm, and a length of 29 mm. The bearing supports a dynamic load capacity of 360 N and a static load capacity of 2535 N, and weighs 14 g. It operates continuously between -14°C and +90°C, with intermittent exposure up to +120°C. It requires a shaft with a hard anodized aluminum finish of 8-16 RMS for optimal service life. A retaining ring is required but not included. The bearing is made of J® Polymer 1 and is corrosion- and dirt-resistant.

Datasheet Summary
Powered by GS/AI

S99GSPM1019029 is a closed-series linear plastic bearing with an 8 mm bore, designed for maintenance-free, low-friction linear motion in corrosive or dirty environments. It has a bore tolerance of +0.075/+0.032 mm, an outer diameter of 19 mm with a tolerance of 0/-0.021 mm, and a length of 29 mm. The bearing supports a dynamic load capacity of 360 N and a static load capacity of 2535 N, and weighs 14 g. It operates continuously between -14°C and +90°C, with intermittent exposure up to +120°C. It requires a shaft with a hard anodized aluminum finish of 8-16 RMS for optimal service life. A retaining ring is required but not included. The bearing is made of J® Polymer 1 and is corrosion- and dirt-resistant.

Suppliers

Company
Product
Description
Supplier Links
10 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GSPM1019029 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
S99GSPM1019029
10 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing S99GSPM1019029
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GSPM1019029
Product Name 10 mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing
Special Bearing Materials J® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Ball Bushing SUPER16OPN - TSUPER-16-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 2.25 inch (57.15 mm)
View Details
10mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM101929 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.14 inch (29 mm)
View Details
Low profile Size 80 Carriage assembly with replaceable glide pad - S99GNCM80802 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Zinc, Chromate
Bearing Width 3.15 inch (80 mm)
Bearing Length 3.15 inch (80 mm)
View Details
8mm Bore, 24mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM08F015024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 0.9449 inch (24 mm)
View Details