Stock Drive Products & Sterling Instrument - SDP/SI 20mm Bore, 30mm Overall Length, Standard Frelon Lined Bearing. S99BSCM20F028030

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20mm Bore, 30mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM20F028030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
20mm Bore, 30mm Overall Length, Standard Frelon Lined Bearing.
S99BSCM20F028030
20mm Bore, 30mm Overall Length, Standard Frelon Lined Bearing. S99BSCM20F028030
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99BSCM20F028030
Product Name 20mm Bore, 30mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

40 mm Bore, 62 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM4062080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 3.15 inch (80 mm)
View Details
2970 mm Long x 80 mm Wide Rail For Use With S99GNCM80802 Carriage Assembly - S99GNRM802970 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Width 3.15 inch (80 mm)
Bearing Length 117 inch (2970 mm)
View Details
0.750
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.62 inch (41.27 mm)
View Details
50mm Bore, 70mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM50F062070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.76 inch (70 mm)
View Details