Stock Drive Products & Sterling Instrument - SDP/SI 1000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum S99GNRM271000

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GNRM271000 is a 1000 mm long, 27 mm wide linear guide rail made of anodized aluminum, designed for use with carriage assemblies S99GNCM27A401 or S99GNCM27B402. It supports a maximum load of 500 N and operates within a temperature range of -40°C to +90°C. The rail features replaceable glide pads for low friction and is mounted through holes or threaded adjusting studs. It has a moment of inertia of 588 mm⁴ and is compatible with M4 machine screws per DIN 7984 and DIN 6912 standards. The rail length of 1000 mm corresponds to a weight of 290 g.

Datasheet Summary
Powered by GS/AI

The S99GNRM271000 is a 1000 mm long, 27 mm wide linear guide rail made of anodized aluminum, designed for use with carriage assemblies S99GNCM27A401 or S99GNCM27B402. It supports a maximum load of 500 N and operates within a temperature range of -40°C to +90°C. The rail features replaceable glide pads for low friction and is mounted through holes or threaded adjusting studs. It has a moment of inertia of 588 mm⁴ and is compatible with M4 machine screws per DIN 7984 and DIN 6912 standards. The rail length of 1000 mm corresponds to a weight of 290 g.

Suppliers

Company
Product
Description
Supplier Links
1000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum - S99GNRM271000 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum
S99GNRM271000
1000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum S99GNRM271000
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99GNRM271000
Product Name 1000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum
Bearing Width 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Precision Steel Ball Bushing OPN101824 - TOPN-101824 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 1.5 inch (38.1 mm)
View Details
30MM BORE, 5 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM030068S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 2.68 inch (68 mm)
View Details
0.375
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 0.8750 inch (22.22 mm)
View Details
30mm Bore, 68mm Overall Length, Precision Frelon Lined Bearing. - S99APZM30F047068 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.68 inch (68 mm)
View Details