Stock Drive Products & Sterling Instrument - SDP/SI Thomson Open Type Precision Steel Ball Bushing OPN81420 TOPN-81420

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Precision Steel Ball Bushing™ Bearing for continuously-supported applications, with a nominal bore diameter of 0.500 inch and a nominal length of 1.250 inches. Retaining ring spacing is 0.967 to 0.951 inches. The bearing has a working angle of 50 degrees and supports a dynamic load capacity of 60 lbf. The housing bore diameter ranges from 0.5005 to 0.4995 inch, and the housing slot width is 0.8760 to 0.8740 inch. The bearing mass is 0.07 lb.

Datasheet Summary
Powered by GS/AI

Precision Steel Ball Bushing™ Bearing for continuously-supported applications, with a nominal bore diameter of 0.500 inch and a nominal length of 1.250 inches. Retaining ring spacing is 0.967 to 0.951 inches. The bearing has a working angle of 50 degrees and supports a dynamic load capacity of 60 lbf. The housing bore diameter ranges from 0.5005 to 0.4995 inch, and the housing slot width is 0.8760 to 0.8740 inch. The bearing mass is 0.07 lb.

Suppliers

Company
Product
Description
Supplier Links
Thomson Open Type Precision Steel Ball Bushing OPN81420 - TOPN-81420 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Open Type Precision Steel Ball Bushing OPN81420
TOPN-81420
Thomson Open Type Precision Steel Ball Bushing OPN81420 TOPN-81420
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number TOPN-81420
Product Name Thomson Open Type Precision Steel Ball Bushing OPN81420
Special Bearing Materials Steel / Chrome Steel
Unlock Full Specs
to access all available technical data

Similar Products

5MM BORE, 4 CIRCUITS Closed TYPE, LINEAR BALL BEARING - S99LBCM005022 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 0.8661 inch (22 mm)
View Details
3000 mm Long x 27 mm Wide Rail, For Use With Carriage Assembly S99NCM27A401 or S99GNCM27B402, Material: Anodized Aluminum - S99GNRM273000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Width 1.06 inch (27 mm)
Bearing Length 118 inch (3000 mm)
View Details
Thomson Open Type Precision Steel Ball Bushing OPN487296 - TOPN-487296 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Open
Bearing Length 6 inch (152 mm)
View Details
10mm Bore, 26mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM10F017026 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.02 inch (26 mm)
View Details