Stock Drive Products & Sterling Instrument - SDP/SI 10mm Bore, 26mm Overall Length, Standard Frelon Lined Bearing. S99BSCM10F017026

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99B series consists of thin-walled, self-lubricating linear bearings with an aluminum body and a bonded Frelon® liner. The part S99BSCM10F017026 corresponds to the S99B CM10F017026 bearing in the Standard Series, with a 10 mm bore, 17 mm outer diameter, and 26 mm length. It has a bore tolerance of +0.035/+0.013 mm, a maximum load capacity of 2675 N, and an effective load area of 2.6 cm². The bearing is designed for low-friction, maintenance-free operation and includes an O-ring seating design for secure mounting.

Datasheet Summary
Powered by GS/AI

The S99B series consists of thin-walled, self-lubricating linear bearings with an aluminum body and a bonded Frelon® liner. The part S99BSCM10F017026 corresponds to the S99B CM10F017026 bearing in the Standard Series, with a 10 mm bore, 17 mm outer diameter, and 26 mm length. It has a bore tolerance of +0.035/+0.013 mm, a maximum load capacity of 2675 N, and an effective load area of 2.6 cm². The bearing is designed for low-friction, maintenance-free operation and includes an O-ring seating design for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
10mm Bore, 26mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM10F017026 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
10mm Bore, 26mm Overall Length, Standard Frelon Lined Bearing.
S99BSCM10F017026
10mm Bore, 26mm Overall Length, Standard Frelon Lined Bearing. S99BSCM10F017026
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99BSCM10F017026
Product Name 10mm Bore, 26mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Open Type Super Smart Ball Bushing SSU16O - TSSU-16-OPN-WW - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Open
Bearing Length 2.25 inch (57.15 mm)
View Details
1.5
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 3 inch (76.2 mm)
View Details
990 mm Long x 80 mm Wide Rail For Use With S99GNCM80802 Carriage Assembly - S99GNRM800990 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Width 3.15 inch (80 mm)
Bearing Length 38.98 inch (990 mm)
View Details
20 mm Bore, 32 mm O.D., Open Linear Plain Bearing, Material (Bearing/Body): Aluminum / J® Polymer - S99GLZM2032045 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Open
Bearing Length 1.77 inch (45 mm)
View Details