Stock Drive Products & Sterling Instrument - SDP/SI Thomson Closed Type Precision Steel Ball Bushing A243848 TA-243848

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TA-243848 is a closed-type precision steel ball bushing bearing designed for end-supported linear motion applications. It has a nominal length of 1.500 inches, a bore diameter of 1.5000/1.4994 inches, and an outer diameter of 2.3750/2.3745 inches. The bearing includes six retaining grooves and weighs 1.43 pounds. It supports a dynamic load capacity of 770 lbf and is rated for a normal fit housing bore of 2.3760/2.3750 inches with a press fit of 2.3743/2.3733 inches. The tolerance class is specified as .0016C/.0005C.

Datasheet Summary
Powered by GS/AI

The TA-243848 is a closed-type precision steel ball bushing bearing designed for end-supported linear motion applications. It has a nominal length of 1.500 inches, a bore diameter of 1.5000/1.4994 inches, and an outer diameter of 2.3750/2.3745 inches. The bearing includes six retaining grooves and weighs 1.43 pounds. It supports a dynamic load capacity of 770 lbf and is rated for a normal fit housing bore of 2.3760/2.3750 inches with a press fit of 2.3743/2.3733 inches. The tolerance class is specified as .0016C/.0005C.

Suppliers

Company
Product
Description
Supplier Links
Thomson Closed Type Precision Steel Ball Bushing A243848 - TA-243848 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Thomson Closed Type Precision Steel Ball Bushing A243848
TA-243848
Thomson Closed Type Precision Steel Ball Bushing A243848 TA-243848
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number TA-243848
Product Name Thomson Closed Type Precision Steel Ball Bushing A243848
Special Bearing Materials Steel / Chrome Steel
Unlock Full Specs
to access all available technical data

Similar Products

50mm Bore, Recommended Shaft: Hard Anodized Aluminum, Closed Linear Plastic Bearing - S99GLPM5075A0 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Aluminum / J® Polymer
Open Closed - Bushing Closed
Bearing Length 3.94 inch (100 mm)
View Details
Thomson Closed Type Super Ball Bushing SUPER24 - TSUPER-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Delrin
Open Closed - Bushing Closed
Bearing Length 3 inch (76.2 mm)
View Details
20mm Bore, 45mm Overall Length, Standard Frelon Lined Bearing. - S99ASZM20F032045 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.77 inch (45 mm)
View Details
12mm Bore, 28mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM12F019028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.1 inch (28 mm)
View Details