Stock Drive Products & Sterling Instrument - SDP/SI 40mm Bore, 80mm Overall Length, Precision Frelon Lined Bearing. S99APZM40F062080

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99APZM40F062080 is a precision Frelon-lined linear bearing with a 40 mm bore and 80 mm overall length, featuring an aluminum body with anodized finish and a bonded Frelon® liner for self-lubricating operation. It supports a maximum dynamic load of 32955 N, operates within a temperature range of -240°C to +260°C, and permits continuous speeds up to 70 cm/sec or intermittent speeds up to 200 cm/sec. The bearing is designed for high-load, contaminant-prone, or shock-vibrated environments and permits cantilevered loads at a maximum 2:1 ratio. Recommended shaft finish is 0.2 to 0.3 µm Ra with HRC 50 hardness. The open-series design includes a 19.5 mm slot width, 72° slot angle, and 56 mm retaining ring spacing, with 20 mm spacing for the O-ring. Lubrication with petroleum-based oils or greases further enhances performance.

Datasheet Summary
Powered by GS/AI

The S99APZM40F062080 is a precision Frelon-lined linear bearing with a 40 mm bore and 80 mm overall length, featuring an aluminum body with anodized finish and a bonded Frelon® liner for self-lubricating operation. It supports a maximum dynamic load of 32955 N, operates within a temperature range of -240°C to +260°C, and permits continuous speeds up to 70 cm/sec or intermittent speeds up to 200 cm/sec. The bearing is designed for high-load, contaminant-prone, or shock-vibrated environments and permits cantilevered loads at a maximum 2:1 ratio. Recommended shaft finish is 0.2 to 0.3 µm Ra with HRC 50 hardness. The open-series design includes a 19.5 mm slot width, 72° slot angle, and 56 mm retaining ring spacing, with 20 mm spacing for the O-ring. Lubrication with petroleum-based oils or greases further enhances performance.

Suppliers

Company
Product
Description
Supplier Links
40mm Bore, 80mm Overall Length, Precision Frelon Lined Bearing. - S99APZM40F062080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
40mm Bore, 80mm Overall Length, Precision Frelon Lined Bearing.
S99APZM40F062080
40mm Bore, 80mm Overall Length, Precision Frelon Lined Bearing. S99APZM40F062080
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99APZM40F062080
Product Name 40mm Bore, 80mm Overall Length, Precision Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.5 inch (38.1 mm)
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Closed
Bearing Length 1.5 inch (38.1 mm)
View Details
40mm Bore, 60mm Overall Length, Standard Frelon Lined Bearing. - S99BSCM40F052060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.36 inch (60 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A203242 - TA-203242 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 2.62 inch (66.67 mm)
View Details