Stock Drive Products & Sterling Instrument - SDP/SI 40mm Bore, 80mm Overall Length, Precision Frelon Lined Bearing. S99APCM40F062080

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99APCM40F062080 is a precision Frelon-lined linear bearing with a 40 mm bore and 80 mm overall length, designed for high-load, low-friction applications in contaminated or extreme-temperature environments. It features an anodized aluminum body and a bonded Frelon liner, supporting a maximum load of 32955 N. The bearing operates with a running clearance of approximately 0.025 mm and can handle speeds up to 200 cm/sec intermittently, or 70 cm/sec continuously without lubrication. Additional lubrication reduces friction by up to 50% and extends service life. It is rated for temperatures from -240°C to +260°C and requires a shaft finish of 0.2 to 0.3 µm Ra with HRC 50 hardness for optimal performance. The bearing resists corrosion, dampens vibration, and has no catastrophic failure mode.

Datasheet Summary
Powered by GS/AI

The S99APCM40F062080 is a precision Frelon-lined linear bearing with a 40 mm bore and 80 mm overall length, designed for high-load, low-friction applications in contaminated or extreme-temperature environments. It features an anodized aluminum body and a bonded Frelon liner, supporting a maximum load of 32955 N. The bearing operates with a running clearance of approximately 0.025 mm and can handle speeds up to 200 cm/sec intermittently, or 70 cm/sec continuously without lubrication. Additional lubrication reduces friction by up to 50% and extends service life. It is rated for temperatures from -240°C to +260°C and requires a shaft finish of 0.2 to 0.3 µm Ra with HRC 50 hardness for optimal performance. The bearing resists corrosion, dampens vibration, and has no catastrophic failure mode.

Suppliers

Company
Product
Description
Supplier Links
40mm Bore, 80mm Overall Length, Precision Frelon Lined Bearing. - S99APCM40F062080 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
40mm Bore, 80mm Overall Length, Precision Frelon Lined Bearing.
S99APCM40F062080
40mm Bore, 80mm Overall Length, Precision Frelon Lined Bearing. S99APCM40F062080
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99APCM40F062080
Product Name 40mm Bore, 80mm Overall Length, Precision Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

1.5
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 3 inch (76.2 mm)
View Details
10mm Bore, 26mm Overall Length, Precision Frelon Lined Bearing. - S99BPCM10F017026 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 1.02 inch (26 mm)
View Details
0.750
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.62 inch (41.27 mm)
View Details
25mm Bore, 58mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM25F040058 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials ALUMINUM/FRELON
Bearing Length 2.28 inch (58 mm)
View Details