Stock Drive Products & Sterling Instrument - SDP/SI 5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. S99ASCM05F012022

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99AS CM05F012022 is a metric closed-series linear bearing with a 5 mm bore and 22 mm overall length, designed for low-friction linear motion using a bonded Frelon® liner and anodized aluminum body. It has a bore tolerance of +0.078/+0.060 mm and an outer diameter tolerance of 0/-0.018 mm. The bearing includes a retention slot 3.2 mm wide with a 7° slot angle and is compatible with retaining ring 6R11ML009713 and O-ring MD0471MQB012. The maximum load capacity is 1135 N.

Datasheet Summary
Powered by GS/AI

The S99AS CM05F012022 is a metric closed-series linear bearing with a 5 mm bore and 22 mm overall length, designed for low-friction linear motion using a bonded Frelon® liner and anodized aluminum body. It has a bore tolerance of +0.078/+0.060 mm and an outer diameter tolerance of 0/-0.018 mm. The bearing includes a retention slot 3.2 mm wide with a 7° slot angle and is compatible with retaining ring 6R11ML009713 and O-ring MD0471MQB012. The maximum load capacity is 1135 N.

Suppliers

Company
Product
Description
Supplier Links
5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. - S99ASCM05F012022 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing.
S99ASCM05F012022
5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing. S99ASCM05F012022
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearings
Product Number S99ASCM05F012022
Product Name 5mm Bore, 22mm Overall Length, Standard Frelon Lined Bearing.
Special Bearing Materials ALUMINUM/FRELON
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Special Bearing Materials J® Polymer
Open Closed - Bushing Closed
Bearing Length 1.5 inch (38.1 mm)
View Details
0.625
Specs
Special Bearing Materials Aluminum / Frelon
Bearing Length 1.5 inch (38.1 mm)
View Details
Thomson Closed Type Precision Steel Ball Bushing A61014 - TA-61014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Steel / Chrome Steel
Open Closed - Bushing Closed
Bearing Length 0.8750 inch (22.22 mm)
View Details
20MM BORE, 4 CIRCUITS Open TYPE, LINEAR BALL BEARING - S99LBOM020045S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Special Bearing Materials Duracon M90
Open Closed - Bushing Open
Bearing Length 1.77 inch (45 mm)
View Details