S9930AMKRV22 is a stud-type cam follower with a 22 mm roller diameter, 10 mm stud diameter, and 23 mm stud length, designed for heavy-duty applications using full-complement needle bearings. The roller is made of 52100 steel and the stud of 1055 steel, with a cage-guided design. The dynamic load rating is 8600 N and the static load rating is 12900 N for bearing mounting; under track roller conditions, the dynamic and static load ratings are 6300 N and 9100 N respectively. It features an M10 x 1 thread and has a minimum speed rating of 6000 rpm under grease lubrication. Relubrication is possible through the stud end face. The part has a corner radius of 0.6 mm and an overall length of 52 mm, with a housing diameter of 36 mm.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Cam Followers |
| Product Number | S9930AMKRV22 |
| Product Name | 23 mm L, 22 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type |
| Type | Stud |
| Speed Limit | 6000 rpm |
| Outside Diameter | 0.8661 inch (22 mm) |
| Stud Diameter | 0.3937 inch (10 mm) |