The S9570A-T711 is a solid shaft differential for 64 pitch gear systems with a 1/4 inch shaft diameter, a maximum breakaway torque rating of 30 ozf-in, an operating speed of 1000 rpm, and a weight of 1.9 oz. It features ball bearings and is designed for use with standard end gears that provide up to 10 arc minutes of maximum backlash. The unit is constructed of stainless steel.
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D].
SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties.
Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings.
REQUEST FOR QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Differentials and Axles |
| Product Number | S9570A-T711 |
| Product Name | 64 DP, 30 (oz-in) Max. Load Rating, wt. of 1.9oz, for .250 Shaft Dia. |