The S9440A-T702 is a hollow shaft differential with 64 pitch, designed for a 3/16 inch shaft diameter, with a maximum breakaway torque rating of 27 ozf-in and an operating speed of 900 rpm. It weighs 0.8 oz and includes a clamp for mounting. The differential is constructed from stainless steel with ball bearings and features a maximum backlash of 10 arc minutes between end gears.
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D].
SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties.
Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings.
REQUEST FOR QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Differentials and Axles |
| Product Number | S9440A-T702 |
| Product Name | 64 DP, 27 (oz-in), Max. Load Rating, wt. OF 0.8oz, for .188 Shaft Dia. |