S9460A-T703 is a hollow shaft differential with 64 pitch, a shaft diameter of 1/4 inch, a maximum breakaway torque rating of 28 ozf-in, a maximum operating speed of 900 rpm, and a weight of 1.7 oz. It includes clamps and is designed for use with standard end gears from the same catalog, with a maximum backlash of 10 arc minutes between end gears.
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D].
SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties.
Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings.
REQUEST FOR QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Differentials and Axles |
| Product Number | S9460A-T703 |
| Product Name | 64 DP, 28 (oz-in), Max. Load Rating, wt. OF 1.7oz, for .250 Shaft Dia. |