The S9570A-TS3 is a 48 pitch differential with a 1/4 inch shaft diameter, a maximum breakaway torque rating of 7.5 ozf-in, an operating speed of 2400 rpm, and a weight of 7.5 oz. It features stainless steel construction with anodized aluminum spider gears and inch ball bearings. The unit includes a ring clamp for end gear assembly and specifies a maximum backlash of 10 arc minutes when paired with standard end gears.
In a standard differential, two output shafts distribute a load imparted on them from an input shaft at different speeds. A differential contains a pinion (bevel) gear [A] on the input shaft, where the load is transmitted. The pinion mates with a [B] carrier or ring (bevel) gear at 90°. Mounted to the carrier gear are two symmetrically placed spider (bevel) gears at 180° (this is to prevent bending stresses in the output shafts). [C] The spider gears spin on their own axes and along the carrier gear. They mesh with two gears on either side, connected to the output shafts [D].
SDP/SI offers differentials with hollow and solid shafts and anti-backlash properties.
Call our friendly engineers at 1-800-819-8900 or fill out a Request for Quote to find out more about our differential offerings.
REQUEST FOR QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Differentials and Axles |
| Product Number | S9570A-TS3 |
| Product Name | 48 DP, 80 (oz-in) Max. Load Rating, wt. of 7.5oz, for .250 Shaft Dia. |