The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base and stainless steel shaft, featuring four miniature SPDT switches rated for 5 amps at 250V AC and 5 amps at 30V DC resistive load, with a maximum inrush of 24 amps. It includes an adjustable spring-loaded mechanical stop and ball bearings throughout, and is designed for servo-type mounting with a pilot diameter. The unit has a maximum torque capacity of 150 ozf-in and is mounted using four #2-56 fillister head screws. Model number 28 specifies a rotation limit of 8250° to 8550°.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-28 |
| Product Name | Electromechanical Limit Switch, Rotate From 8250 - 8550 Degrees |
| Switch Type | Electromechanical |