The S9200A-G163 series is an adjustable electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for servo-type mounting and featuring four miniature single-pole double-throw switches. It has a maximum torque capacity of 150 ozf-in, with switch ratings of 5 amps at 250V AC and 5 amps at 30V DC resistive load at sea level, and includes a spring-loaded mechanical stop to prevent over-rotation. The unit uses ball bearings throughout and mounts via four #2-56 fillister head screws. Model No. 37 provides a rotation limit of 10950° to 11250°, with a standard 1-inch shaft length; other shaft lengths are available on special order.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-37 |
| Product Name | Electromechanical Limit Switch, Rotate From 10950 - 11250 Degrees |
| Switch Type | Electromechanical |