The S9200A-G163 series is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, featuring four miniature SPDT switches and an adjustable spring-loaded mechanical stop to prevent damage from overriding. It mounts via a pilot diameter and four #2-56 fillister head screws, with a maximum torque capacity of 150 ozf-in and switch ratings of 5 amps at 250V AC or 5 amps resistive at 30V DC at sea level. The unit supports adjustable rotation limits from 0° to 15,150° in 300° increments, with the S9200A-G163-18 variant specifically set for a 5250° to 5550° range.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-18 |
| Product Name | Electromechanical Limit Switch, Rotate From 5250 - 5550 Degrees |
| Switch Type | Electromechanical |