Stock Drive Products & Sterling Instrument - SDP/SI 1:1 Minature Right Angle Helical Gear Drive With, 1 Output Shaft. A 2Z11-211P

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 2Z11-211P is a miniature right-angle helical gear drive with a 1:1 ratio and a single output shaft, designed for panel mounting. The housing is made of fiberglass-reinforced nylon, the gears of hardened steel, and the shafts of steel, with nonmetallic bearings. It has a maximum continuous speed of 1800 rpm and a power rating of 1/8 hp. The unit measures 1.88 inches in maximum length and uses a 3/8-32 thread for mounting, with #8 screw holes for attachment. It is not intended for use as a speed increaser.

Datasheet Summary
Powered by GS/AI

The A 2Z11-211P is a miniature right-angle helical gear drive with a 1:1 ratio and a single output shaft, designed for panel mounting. The housing is made of fiberglass-reinforced nylon, the gears of hardened steel, and the shafts of steel, with nonmetallic bearings. It has a maximum continuous speed of 1800 rpm and a power rating of 1/8 hp. The unit measures 1.88 inches in maximum length and uses a 3/8-32 thread for mounting, with #8 screw holes for attachment. It is not intended for use as a speed increaser.

Suppliers

Company
Product
Description
Supplier Links
1:1 Minature Right Angle Helical Gear Drive With, 1 Output Shaft. - A 2Z11-211P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1:1 Minature Right Angle Helical Gear Drive With, 1 Output Shaft.
A 2Z11-211P
1:1 Minature Right Angle Helical Gear Drive With, 1 Output Shaft. A 2Z11-211P
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number A 2Z11-211P
Product Name 1:1 Minature Right Angle Helical Gear Drive With, 1 Output Shaft.
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

1:1 Precision Right Angle Drives Grease Packed into a Machined Aluminum Housing - A 2Z29MC1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Output Torque 33.63 In-lbs (38.78 kg-cm)
Maximum Input Speed 3000 rpm
Backlash 60 arcmin
View Details
23.5 TO 1, MGX T-Series Inline Miniature Zero Backlash Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 23.5 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
9 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 9 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
40mm Shaft, Type LJ, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-402LJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 16.73 inch (425 mm)
Height 13.27 inch (337 mm)
View Details