The S9111A-T6019 is a double-ended, zero-backlash, inline miniature speed reducer with a 1.0625 inch outer diameter, designed for Bu-Ord size 11 servomotors. It features a ball bearing construction throughout and is compatible with the same mounting clamp system as Bu-Ord OP 1755 motors. Maximum backlash is 0° 30', with a rated output torque of 30 ozf-in and maximum starting torque of 0.01 ozf-in. The unit allows direct drive configuration with a transducer on the output side and supports both same-direction and reversed output rotation. Zero-backlash design is achieved through a spring-loaded gear pair system that eliminates lost motion.
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.
Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.
Consult engineering for the gearheads and speed reducers:
REQUEST A QUOTE
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | S9111A-T6019-08 |
| Product Name | 17.84 TO 1, MGX T-Series, Inline MIniature, Zero Backlash, Double-Ended 1.0625" O.D. (Bu-Ord 11) Speed Reducer |
| Gear Ratio | 17.84 (X : 1) |