Stock Drive Products & Sterling Instrument - SDP/SI ULTRAFAST RESPONSE CLUTCH, MAX OVERHUNG LOAD OF 5lbs@SPEED OF 1400RPM S90MPA-C28D37

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MPA-C28D37 is a magnetic particle clutch designed for controlled torque transmission in tensioning, overload protection, and regulated start applications. It features a 0.3745-inch input shaft diameter, a 2.850-inch overall diameter, and a maximum unforced overhung load of 35 lbf at 1400 rpm. The clutch delivers a torque range of 0.4 to 15 lbf-in with electrical power dissipation of 6 watts and a response time of 20 milliseconds. The output end includes two #8-32 mounting holes on a 2.000-inch bolt circle. All shafts have a flat at the end, and the unit operates on 24 V DC. The maximum mechanical torque rating is 15 lbf-in.

Datasheet Summary
Powered by GS/AI

The S90MPA-C28D37 is a magnetic particle clutch designed for controlled torque transmission in tensioning, overload protection, and regulated start applications. It features a 0.3745-inch input shaft diameter, a 2.850-inch overall diameter, and a maximum unforced overhung load of 35 lbf at 1400 rpm. The clutch delivers a torque range of 0.4 to 15 lbf-in with electrical power dissipation of 6 watts and a response time of 20 milliseconds. The output end includes two #8-32 mounting holes on a 2.000-inch bolt circle. All shafts have a flat at the end, and the unit operates on 24 V DC. The maximum mechanical torque rating is 15 lbf-in.

Suppliers

Company
Product
Description
Supplier Links
ULTRAFAST RESPONSE CLUTCH, MAX OVERHUNG LOAD OF 5lbs@SPEED OF 1400RPM - S90MPA-C28D37 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
ULTRAFAST RESPONSE CLUTCH, MAX OVERHUNG LOAD OF 5lbs@SPEED OF 1400RPM
S90MPA-C28D37
ULTRAFAST RESPONSE CLUTCH, MAX OVERHUNG LOAD OF 5lbs@SPEED OF 1400RPM S90MPA-C28D37
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S90MPA-C28D37
Product Name ULTRAFAST RESPONSE CLUTCH, MAX OVERHUNG LOAD OF 5lbs@SPEED OF 1400RPM
Device Slip clutch / Disengagement Torque Limiter
Torque 0.0 to 1.2 Ft-lbs (0.0452 to 1.7 N-m)
Power 0.0080 HP
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, 20mm Mounting Dia., 37mm Total Length Magnetic Slip Clutch - S90APLMS08150037 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.1 to 0.1 Ft-lbs (0.0990 to 0.1500 N-m)
Rotary Speed 400 rpm
View Details
0.25
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.25 inch (31.75 mm)
Length 1.43 inch (36.32 mm)
View Details
0.125
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 0.50 inch (12.7 mm)
Length 0.89 inch (22.61 mm)
View Details
For general detail calibration information see PDF page(Catalog 790, Chapter 13, Page 12 ) - S9940Y-SWC10A05 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.1 Ft-lbs (0.1412 N-m)
Power 0.0032 HP
View Details