Stock Drive Products & Sterling Instrument - SDP/SI 0.125" / 0.1875" Bores, 0.89" Overall Length, Slip at 5 ± .7 oz. in. S9941Y-SWC05A23

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9941Y-SWC05A23 is a spring-wrapped slip coupling with a 0.125-inch input bore and a 0.1875-inch output bore, designed to slip at 5 ± 0.7 ozf-in. It has an overall length of 0.89 inches, a maximum torque limit of 5 ozf-in, and dissipates 0.6 watts. The unit weighs 0.6 ounces and features a .17-inch set screw for secure mounting.

Datasheet Summary
Powered by GS/AI

The S9941Y-SWC05A23 is a spring-wrapped slip coupling with a 0.125-inch input bore and a 0.1875-inch output bore, designed to slip at 5 ± 0.7 ozf-in. It has an overall length of 0.89 inches, a maximum torque limit of 5 ozf-in, and dissipates 0.6 watts. The unit weighs 0.6 ounces and features a .17-inch set screw for secure mounting.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" / 0.1875" Bores, 0.89" Overall Length, Slip at 5 ± .7 oz. in.
S9941Y-SWC05A23
0.125" / 0.1875" Bores, 0.89" Overall Length, Slip at 5 ± .7 oz. in. S9941Y-SWC05A23
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Torque Limiters and Slip Clutches
Product Number S9941Y-SWC05A23
Product Name 0.125" / 0.1875" Bores, 0.89" Overall Length, Slip at 5 ± .7 oz. in.
Device Slip clutch / Disengagement Torque Limiter
Unlock Full Specs
to access all available technical data

Similar Products

For general detail on calibration see Page 8 from Chapter 13 - S9940YMSWC67X12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 1.9 Ft-lbs (2.54 N-m)
Diameter 2.62 inch (66.55 mm)
View Details
ULTRAFAST RESPONSE CLUTCH, MAX OVERHUNG LOAD OF 3lbs@SPEED OF 2000RPM - S90MPA-C23D31 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.0 to 0.4 Ft-lbs (0.0136 to 0.5650 N-m)
Power 0.0067 HP
View Details
0.3125
Specs
Device Slip clutch / Disengagement Torque Limiter
Diameter 1.50 inch (38.1 mm)
Length 1.59 inch (40.39 mm)
View Details
For general detail on calibration see Page 8 from Chapter 13 - S9940YMSWC16X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Device Slip clutch / Disengagement Torque Limiter
Torque 0.0 Ft-lbs (0.0640 N-m)
Diameter 0.63 inch (16 mm)
View Details