Stock Drive Products & Sterling Instrument - SDP/SI Zero Backlash Brakes, Max. Overhung Load of 7 lb & Speed of 1800 rpm S90MPA-B45D75H50

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MPA-B45D75H50 is a magnetic particle brake designed for precise torque control in tensioning, locking, and motor testing applications. It features a 0.501 inch bore diameter, a 2.63 inch shaft diameter, and a mounting pattern on a 4.228 inch bolt circle. The brake operates on 24V DC and generates a torque range of 1 to 60 lbf-in with a maximum unforced speed of 1800 rpm. It has an electrical power dissipation of 8 watts, a shaft inertia of 45 x 10^-5 lb-in-sec², and a maximum overhung load of 85 lbf. The unit is secured with four #10-32 mounting holes and includes a 3/16 inch keyway and flat oriented at 90 degrees to the shaft keyway.

Datasheet Summary
Powered by GS/AI

The S90MPA-B45D75H50 is a magnetic particle brake designed for precise torque control in tensioning, locking, and motor testing applications. It features a 0.501 inch bore diameter, a 2.63 inch shaft diameter, and a mounting pattern on a 4.228 inch bolt circle. The brake operates on 24V DC and generates a torque range of 1 to 60 lbf-in with a maximum unforced speed of 1800 rpm. It has an electrical power dissipation of 8 watts, a shaft inertia of 45 x 10^-5 lb-in-sec², and a maximum overhung load of 85 lbf. The unit is secured with four #10-32 mounting holes and includes a 3/16 inch keyway and flat oriented at 90 degrees to the shaft keyway.

Suppliers

Company
Product
Description
Supplier Links
Zero Backlash Brakes, Max. Overhung Load of 7 lb & Speed of 1800 rpm - S90MPA-B45D75H50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Zero Backlash Brakes, Max. Overhung Load of 7 lb & Speed of 1800 rpm
S90MPA-B45D75H50
Zero Backlash Brakes, Max. Overhung Load of 7 lb & Speed of 1800 rpm S90MPA-B45D75H50
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MPA-B45D75H50
Product Name Zero Backlash Brakes, Max. Overhung Load of 7 lb & Speed of 1800 rpm
Torque 0.0833 to 5 Ft-lbs (0.1130 to 6.78 N-m)
Power 0.0107 HP
Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Mounting Flange
Bore Diameter 0.2500 inch (6.35 mm)
Diameter 1.25 inch (31.75 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .130 in.lb Stainless Housing - S90MCC-5131351 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 8.33E-4 to 0.0108 Ft-lbs (0.0011 to 0.0147 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.007 - 0.14Nm - S90MCCMMTL0601 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0052 to 0.1032 Ft-lbs (0.0070 to 0.1400 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.2362 inch (6 mm)
View Details
Zero Backlash Brakes, Max. Overhung Load of 8 lb & Speed of 1800 rpm - S90MPA-B47D75S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2083 to 9.58 Ft-lbs (0.2825 to 12.99 N-m)
Power 0.0174 HP
Speed 1800 rpm
View Details