Stock Drive Products & Sterling Instrument - SDP/SI 0.5" Bore W/ 0.1252" Keyway, 2.63 SQ. Inch Mounting Plate, wt.of 19.2oz. S90BF9-26A08

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90BF9-26A08 is a flange-mounted, power-on electromagnetic brake with a 0.375-inch bore and a 0.187-inch keyway width, designed for zero drag when de-energized and anti-backlash when energized. It has a 2.63-inch square mounting flange, weighs 1.2 pounds, and operates at 24V DC. The brake delivers 80 lbf·in torque, engages in 15 milliseconds, and disengages in 35 milliseconds. The armature air gap at installation must be set between 0.006 and 0.013 inches. The coil resistance is 66 ohms, with a maximum power dissipation of 81.0 × 10⁻⁵ lbf·ft·sec². The product is rated for 2600 lbf·ft/min of energy dissipation capacity and is specified for inch-unit dimensions only.

Datasheet Summary
Powered by GS/AI

The S90BF9-26A08 is a flange-mounted, power-on electromagnetic brake with a 0.375-inch bore and a 0.187-inch keyway width, designed for zero drag when de-energized and anti-backlash when energized. It has a 2.63-inch square mounting flange, weighs 1.2 pounds, and operates at 24V DC. The brake delivers 80 lbf·in torque, engages in 15 milliseconds, and disengages in 35 milliseconds. The armature air gap at installation must be set between 0.006 and 0.013 inches. The coil resistance is 66 ohms, with a maximum power dissipation of 81.0 × 10⁻⁵ lbf·ft·sec². The product is rated for 2600 lbf·ft/min of energy dissipation capacity and is specified for inch-unit dimensions only.

Suppliers

Company
Product
Description
Supplier Links
0.5
Hicksville, NY, United States
0.5" Bore W/ 0.1252" Keyway, 2.63 SQ. Inch Mounting Plate, wt.of 19.2oz.
S90BF9-26A08
0.5" Bore W/ 0.1252" Keyway, 2.63 SQ. Inch Mounting Plate, wt.of 19.2oz. S90BF9-26A08
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90BF9-26A08
Product Name 0.5" Bore W/ 0.1252" Keyway, 2.63 SQ. Inch Mounting Plate, wt.of 19.2oz.
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

Non Electric Magnetic Clutch Coupling with a Torque Range of 0.33 - 0.79Nm - S90MCCM80616 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2434 to 5.83 Ft-lbs (0.3300 to 7.9 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.6299 inch (16 mm)
View Details
0.3125
Specs
Mounting Flange
Bore Diameter 0.3750 inch (9.52 mm)
Diameter 2.26 inch (57.4 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb - S90MCC-MTL37525 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0833 to 2.08 Ft-lbs (0.1130 to 2.82 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.3750 inch (9.52 mm)
View Details
Zero Backlash Brakes, Max. Overhung Load of 2.5 lb & Speed of 2000 rpm - S90MPA-B28D37H38 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0250 to 1.25 Ft-lbs (0.0339 to 1.7 N-m)
Power 0.0080 HP
Speed 2000 rpm
View Details