Stock Drive Products & Sterling Instrument - SDP/SI Non Electric Magnetic Clutch Coupling with a Torque Range of 0.33 - 0.79Nm S90MCCM80619

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MCCM80619 is a metric non-electric magnetic clutch coupling with a torque range of 0.33 to 7.9 N·m and a 19 mm bore. It features a hollow bore, aluminum housing with a black anodized finish, and a steel dial with a black oxide finish. Torque adjustment is achieved via two 1/4-28 set screws spaced 90° apart, and the unit includes clamp collars for mounting on an 86.3 mm bolt circle. The coupling has no wearing parts, requires no friction, and is designed for use with a spanner wrench. Its weight is 6.45 kg.

Datasheet Summary
Powered by GS/AI

The S90MCCM80619 is a metric non-electric magnetic clutch coupling with a torque range of 0.33 to 7.9 N·m and a 19 mm bore. It features a hollow bore, aluminum housing with a black anodized finish, and a steel dial with a black oxide finish. Torque adjustment is achieved via two 1/4-28 set screws spaced 90° apart, and the unit includes clamp collars for mounting on an 86.3 mm bolt circle. The coupling has no wearing parts, requires no friction, and is designed for use with a spanner wrench. Its weight is 6.45 kg.

Suppliers

Company
Product
Description
Supplier Links
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.33 - 0.79Nm - S90MCCM80619 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.33 - 0.79Nm
S90MCCM80619
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.33 - 0.79Nm S90MCCM80619
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MCCM80619
Product Name Non Electric Magnetic Clutch Coupling with a Torque Range of 0.33 - 0.79Nm
Torque 0.2434 to 5.83 Ft-lbs (0.3300 to 7.9 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Non Electric Magnetic Clutch Coupling with a Torque Range of .50 - 10.60in.lb - S90MCC-MTL50010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0417 to 0.8833 Ft-lbs (0.0565 to 1.2 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.5000 inch (12.7 mm)
View Details
6mm Bore With Keyway of 2mm, 29.8 SQ.mm Mounting Plate, wt. of 85 Grams - S90BF9M11A06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.2362 inch (6 mm)
Diameter 1.25 inch (31.8 mm)
View Details
10mm Bore With Keyway of 3mm, 66.8 SQ.mm Mounting Plate, wt. of 539 Grams - S90BF9M26A10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3937 inch (10 mm)
Diameter 2.63 inch (66.7 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.02 - 0.56Nm - S90MCCMMTL0806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0147 to 0.4130 Ft-lbs (0.0200 to 0.5600 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.3150 inch (8 mm)
View Details