Stock Drive Products & Sterling Instrument - SDP/SI Non Electric Magnetic Clutch Coupling with a Torque Range of 0.02 - 0.56Nm S90MCCMMTL0806

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MCCMMTL0806 is a non-electric magnetic clutch coupling with a torque range of 0.02 to 0.56 N•m, a hollow bore of 8 mm, and a keyway for shaft mounting. It has an aluminum housing with a black anodized finish and a steel dial with a black oxide finish. The unit measures 62 mm in length, 54 mm in overall diameter, and features three set screws for securing the bore. The mounting holes are spaced 90° apart, and the part weighs 1.04 kg.

Datasheet Summary
Powered by GS/AI

The S90MCCMMTL0806 is a non-electric magnetic clutch coupling with a torque range of 0.02 to 0.56 N•m, a hollow bore of 8 mm, and a keyway for shaft mounting. It has an aluminum housing with a black anodized finish and a steel dial with a black oxide finish. The unit measures 62 mm in length, 54 mm in overall diameter, and features three set screws for securing the bore. The mounting holes are spaced 90° apart, and the part weighs 1.04 kg.

Suppliers

Company
Product
Description
Supplier Links
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.02 - 0.56Nm - S90MCCMMTL0806 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.02 - 0.56Nm
S90MCCMMTL0806
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.02 - 0.56Nm S90MCCMMTL0806
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MCCMMTL0806
Product Name Non Electric Magnetic Clutch Coupling with a Torque Range of 0.02 - 0.56Nm
Torque 0.0147 to 0.4130 Ft-lbs (0.0200 to 0.5600 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Non Electric Magnetic Clutch Coupling with a Torque Range of 0.33 - 0.79Nm - S90MCCM80619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2434 to 5.83 Ft-lbs (0.3300 to 7.9 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.7480 inch (19 mm)
View Details
Zero Backlash Brakes, Max. Overhung Load of 7 lb & Speed of 1800 rpm - S90MPA-B45D75S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0833 to 5 Ft-lbs (0.1130 to 6.78 N-m)
Power 0.0107 HP
Speed 1800 rpm
View Details
Zero Backlash Brakes, Max. Overhung Load of 4 lb & Speed of 1800 rpm - S90MPA-B34D50S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0500 to 2.92 Ft-lbs (0.0678 to 3.96 N-m)
Power 0.0121 HP
Speed 1800 rpm
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.0003 - 0.002Nm, Stainless Housing - S90MCCM5130213 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 2.21E-4 to 0.0015 Ft-lbs (3.00E-4 to 0.0020 N-m)
Magnetic Type Permanent Magnet
Length 1.38 inch (35 mm)
View Details