Stock Drive Products & Sterling Instrument - SDP/SI Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .060 in.lb Stainless Housing S90MCC-5130651

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MCC-5130651 is a non-electric magnetic clutch coupling with a torque range of 0.010 to 0.060 lbf·in, featuring a stainless steel housing and shaft. It has a shaft diameter of 3/16 inch and a shaft length of 0.51 inch. The unit has no wearing parts or friction surfaces and includes a 3x M3-0.5 tap, 0.18 inch deep, spaced equally on a 0.610 inch bolt circle at both ends. The part weighs 0.16 lb.

Datasheet Summary
Powered by GS/AI

The S90MCC-5130651 is a non-electric magnetic clutch coupling with a torque range of 0.010 to 0.060 lbf·in, featuring a stainless steel housing and shaft. It has a shaft diameter of 3/16 inch and a shaft length of 0.51 inch. The unit has no wearing parts or friction surfaces and includes a 3x M3-0.5 tap, 0.18 inch deep, spaced equally on a 0.610 inch bolt circle at both ends. The part weighs 0.16 lb.

Suppliers

Company
Product
Description
Supplier Links
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .060 in.lb Stainless Housing - S90MCC-5130651 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .060 in.lb Stainless Housing
S90MCC-5130651
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .060 in.lb Stainless Housing S90MCC-5130651
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MCC-5130651
Product Name Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .060 in.lb Stainless Housing
Torque 8.33E-4 to 0.0050 Ft-lbs (0.0011 to 0.0068 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Zero Backlash Brakes, Max. Overhung Load of 8 lb & Speed of 1800 rpm - S90MPA-B47D75H50 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2083 to 9.58 Ft-lbs (0.2825 to 12.99 N-m)
Power 0.0174 HP
Speed 1800 rpm
View Details
Zero Backlash Brakes, Max. Overhung Load of 7 lb & Speed of 1800 rpm - S90MPA-B45D75S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0833 to 5 Ft-lbs (0.1130 to 6.78 N-m)
Power 0.0107 HP
Speed 1800 rpm
View Details
0.25
Specs
Mounting Flange
Bore Diameter 0.2500 inch (6.35 mm)
Diameter 1.78 inch (45.21 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .50 - 10.60in.lb - S90MCC-MTL62510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0417 to 0.8833 Ft-lbs (0.0565 to 1.2 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.6250 inch (15.87 mm)
View Details