Stock Drive Products & Sterling Instrument - SDP/SI Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001- 0.007Nm, Stainless Housing S90MCCM5130725

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MCCM5130725 is a non-electric magnetic clutch coupling with a torque range of 0.001 to 0.007 N m, housed in stainless steel with stainless steel shafts. It has a shaft diameter of 25 mm and weighs 0.071 kg. Both ends feature an M3-0.5 tap 4.5 mm deep with three equally spaced holes on a 15.5 mm bolt circle. The coupling has no wearing parts, operates without friction, and is designed for precise torque transmission in metric systems.

Datasheet Summary
Powered by GS/AI

The S90MCCM5130725 is a non-electric magnetic clutch coupling with a torque range of 0.001 to 0.007 N m, housed in stainless steel with stainless steel shafts. It has a shaft diameter of 25 mm and weighs 0.071 kg. Both ends feature an M3-0.5 tap 4.5 mm deep with three equally spaced holes on a 15.5 mm bolt circle. The coupling has no wearing parts, operates without friction, and is designed for precise torque transmission in metric systems.

Suppliers

Company
Product
Description
Supplier Links
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001- 0.007Nm, Stainless Housing - S90MCCM5130725 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001- 0.007Nm, Stainless Housing
S90MCCM5130725
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001- 0.007Nm, Stainless Housing S90MCCM5130725
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MCCM5130725
Product Name Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001- 0.007Nm, Stainless Housing
Torque 7.37E-4 to 0.0052 Ft-lbs (1.00E-3 to 0.0070 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Non Electric Magnetic Clutch Coupling with a Torque Range of .18 - 5.00in.lb - S90MCC-MTL37505 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0150 to 0.4167 Ft-lbs (0.0203 to 0.5650 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.3750 inch (9.52 mm)
View Details
10mm Bore With Keyway of 3mm, 59.2 SQ.mm Mounting Plate, wt. of 397 Grams - S90BF9M22A10 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Mounting Flange
Bore Diameter 0.3937 inch (10 mm)
Diameter 2.26 inch (57.4 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .003 - .018 in.lb Stainless Housing - S90MCC-5130151 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 2.50E-4 to 0.0015 Ft-lbs (3.39E-4 to 0.0020 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing - S90MCCM5131413 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 7.37E-4 to 0.0103 Ft-lbs (1.00E-3 to 0.0140 N-m)
Magnetic Type Permanent Magnet
Length 1.38 inch (35 mm)
View Details