Stock Drive Products & Sterling Instrument - SDP/SI Non Electric Magnetic Clutch Coupling with a Torque Range of .50 - 10.60in.lb S90MCC-MTL50010

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90MCC-MTL50010 is a non-electric magnetic clutch coupling with a torque range of 0.50 to 10.60 lbf in., featuring a hollow bore of 0.500 in. and a keyway for shaft attachment. The housing is aluminum with a black anodized finish, and the dial is steel with a black oxide finish. It has a length of 2.52 in., an outer diameter of 3.23 in., and weighs 3.57 lb. The unit uses a set screw with a 0.39 in. diameter and an M5 thread for hub fixation. It has no wearing parts and operates without friction.

Datasheet Summary
Powered by GS/AI

The S90MCC-MTL50010 is a non-electric magnetic clutch coupling with a torque range of 0.50 to 10.60 lbf in., featuring a hollow bore of 0.500 in. and a keyway for shaft attachment. The housing is aluminum with a black anodized finish, and the dial is steel with a black oxide finish. It has a length of 2.52 in., an outer diameter of 3.23 in., and weighs 3.57 lb. The unit uses a set screw with a 0.39 in. diameter and an M5 thread for hub fixation. It has no wearing parts and operates without friction.

Suppliers

Company
Product
Description
Supplier Links
Non Electric Magnetic Clutch Coupling with a Torque Range of .50 - 10.60in.lb - S90MCC-MTL50010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Non Electric Magnetic Clutch Coupling with a Torque Range of .50 - 10.60in.lb
S90MCC-MTL50010
Non Electric Magnetic Clutch Coupling with a Torque Range of .50 - 10.60in.lb S90MCC-MTL50010
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90MCC-MTL50010
Product Name Non Electric Magnetic Clutch Coupling with a Torque Range of .50 - 10.60in.lb
Torque 0.0417 to 0.8833 Ft-lbs (0.0565 to 1.2 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Power-Off Servo Brake, Static Torque (lb.in.): 10, Max Watts: 10, Coil Voltage: 24, With Keyway - S90SB9-17A04S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Diameter 1.79 inch (45.47 mm)
Length 1.19 inch (30.23 mm)
Weight 0.7 lbs (0.3175 kg)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .50 - 10.60in.lb - S90MCC-MTL62510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0417 to 0.8833 Ft-lbs (0.0565 to 1.2 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.6250 inch (15.87 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 0.001 - 0.014Nm, Stainless Housing - S90MCCM5131413 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 7.37E-4 to 0.0103 Ft-lbs (1.00E-3 to 0.0140 N-m)
Magnetic Type Permanent Magnet
Length 1.38 inch (35 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .130 in.lb Stainless Housing - S90MCC-5131351 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 8.33E-4 to 0.0108 Ft-lbs (0.0011 to 0.0147 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details