Stock Drive Products & Sterling Instrument - SDP/SI 0.3125" Bore W/ 0.0938" Keyway, 2.33 SQ. Inch Mounting Plate, wt.of 14.4oz. S90BF9-22A06

Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Description
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S90BF9-22A06 is a power-on flange-mounted brake with a 0.375 inch bore and a 0.125 inch keyway, designed for zero drag when de-energized and anti-backlash when energized. It mounts on a 2.33 inch square plate and weighs 0.9 pounds. The brake engages in 12 milliseconds and disengages in 32 milliseconds, with a maximum torque of 40 lbf-in and a coil resistance of 75 ohms at 24V DC. The initial working air gap at installation is specified as 0.006 to 0.013 inches.

Datasheet Summary
Powered by GS/AI

The S90BF9-22A06 is a power-on flange-mounted brake with a 0.375 inch bore and a 0.125 inch keyway, designed for zero drag when de-energized and anti-backlash when energized. It mounts on a 2.33 inch square plate and weighs 0.9 pounds. The brake engages in 12 milliseconds and disengages in 32 milliseconds, with a maximum torque of 40 lbf-in and a coil resistance of 75 ohms at 24V DC. The initial working air gap at installation is specified as 0.006 to 0.013 inches.

Suppliers

Company
Product
Description
Supplier Links
0.3125
Hicksville, NY, United States
0.3125" Bore W/ 0.0938" Keyway, 2.33 SQ. Inch Mounting Plate, wt.of 14.4oz.
S90BF9-22A06
0.3125" Bore W/ 0.0938" Keyway, 2.33 SQ. Inch Mounting Plate, wt.of 14.4oz. S90BF9-22A06
Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement. A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft. A clutch-brake is a single unit with the two combined functions of clutching and braking. Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Clutches and brakes are essential for the efficient control and transfer of drive torque, speed, and power in many rotational drive systems. Precision brakes and clutches can be used to cease or regulate movement.

A brake is utilized to decrease or halt a load (braking) in a motor (either forward or reverse). The function of a clutch is to disengage a drive shaft, pausing the rotation and transferring torque to an output shaft.

A clutch-brake is a single unit with the two combined functions of clutching and braking.

Brakes and clutches are classified by the method used to disengage or stop rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic).

We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and magnetic particle brakes. We also offer several clutch styles, including roller clutches, slip clutches, and electromagnetic clutch couplings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Electric Brakes
Product Number S90BF9-22A06
Product Name 0.3125" Bore W/ 0.0938" Keyway, 2.33 SQ. Inch Mounting Plate, wt.of 14.4oz.
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Mounting Flange
Bore Diameter 0.2500 inch (6.35 mm)
Diameter 1.25 inch (31.75 mm)
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of .010 - .060 in.lb Stainless Housing - S90MCC-5130651 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 8.33E-4 to 0.0050 Ft-lbs (0.0011 to 0.0068 N-m)
Magnetic Type Permanent Magnet
Length 1.37 inch (34.8 mm)
View Details
Zero Backlash Brakes, Max. Overhung Load of 2.5 lb & Speed of 2000 rpm - S90MPA-B28D37H38 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0250 to 1.25 Ft-lbs (0.0339 to 1.7 N-m)
Power 0.0080 HP
Speed 2000 rpm
View Details
Non Electric Magnetic Clutch Coupling with a Torque Range of 1.00 - 25.00in.lb - S90MCC-MTL50025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0833 to 2.08 Ft-lbs (0.1130 to 2.82 N-m)
Magnetic Type Permanent Magnet
Bore Diameter 0.5000 inch (12.7 mm)
View Details