The S78TSYM076180063 is a left-hand wound torsion spring designed for 180° deflection, fabricated from 302 stainless steel in spring temper. It has a wire diameter of 0.76 mm, a mandrel diameter of 6.35 mm, an axial space requirement of 10.03 mm, and provides a torque of 7.2 N·cm at 180° deflection. The spring is configured for metric installation with no stated physical dimensions beyond the specified diameters and space. The part is part of a series offering various wire sizes and torque ratings for torsion applications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Torsion Springs |
| Product Number | S78TSYM076180063 |
| Product Name | Torsional Spring: 180 Deg. Deflection, 4.6mm Minimum Axial Space for Operation |
| O.D. | 0.3949 inch (10.03 mm) |
| Wire Diameter | 0.0299 inch (0.7600 mm) |
| Maximum Deflection | 180 degrees |